EN
  • EN
  • DE

PESD7V0C1BSFYL

Part No PESD7V0C1BSFYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 7VWM 5.5VC DSN0603-2 / 5.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V (Max)
Voltage - Breakdown (Min) 7.5V
Voltage - Clamping (Max) @ Ipp 5.5V
Current - Peak Pulse (10/1000µs) 9A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Base Product Number PESD7V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-PESD7V0C1BSFYLDKR,1727-PESD7V0C1BSFYLTR,NEXNEXPESD7V0C1BSFYL,PESD7V0C1BSFYL-ND,2156-PESD7V0C1BSFYL-NEX,934660139315,1727-PESD7V0C1BSFYLCT
Standard Package 9,000
Win Source Part Number 1334977-PESD7V0C1BSFYL
Ultra Librarian 3D Model Ultra Librarian PESD7V0C1BSFYL CAD Model

Description

The Nexperia USA Inc. TVS - Diode is a Zener type with a voltage - reverse standoff (Typ) of 7V (Max) and a voltage - breakdown (Min) of 7.5V.

  • Voltage - Reverse Standoff (Typ): 7V (Max)
  • Voltage - Breakdown (Min): 7.5V
  • Voltage - Clamping (Max) @ Ipp: 5.5V
  • Current - Peak Pulse (10/1000µs): 9A (8/20µs)
  • Category: Circuit Protection
  • Standard Package: 9,000
  • Mounting: Surface Mounted
  • Supplier Device Package: DSN0603-2
  • Temperature Range: -40°C ~ 125°C
  • Packaging: Reel - TR
  • ECCN: EAR99

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess