EN
  • EN
  • DE

PESD6V5C1USFYL

Part No PESD6V5C1USFYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM 3VC DSN0603-2 / 3V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V (Max)
Voltage - Breakdown (Min) 7V
Voltage - Clamping (Max) @ Ipp 3V
Current - Peak Pulse (10/1000µs) 9A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.45pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Base Product Number PESD6V5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2156-PESD6V5C1USFYL-NEX,NEXNEXPESD6V5C1USFYL,934660138315
Standard Package 9,000
Win Source Part Number 1334963-PESD6V5C1USFYL
Ultra Librarian 3D Model Ultra Librarian PESD6V5C1USFYL CAD Model

Description

The Nexperia USA Inc. PESD6V5C1USFYL is a surface mount Zener diode that is ideal for use in circuit protection applications.

  • Reverse Standoff Voltage: 6.5V
  • Breakdown Voltage: 7V
  • Clamping Voltage: 3V @ Ipp
  • Capacitance: 0.45pF @ 1MHz
  • Peak Pulse Current: 9A (8/20μs)
  • Package: DSN0603-2
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess