EN
  • EN
  • DE

PCMF2HDMI2SZ

Part No PCMF2HDMI2SZ
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description CMC 4LN SMD ESD / 4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 3Ohm (Typ)
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting Surface Mount
Size / Dimension 0.062" L x 0.046" W (1.57mm x 1.17mm)
Height (Max) 0.024" (0.60mm)
Case / Package 10-UFBGA, WLCSP
Base Product Number PCMF2HDMI2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12939-6-ND,568-12939-6,568-12939-2-ND,1727-2506-1,568-12939-1-ND,1727-2506-2,934070093087,1727-2506-6,568-12939-1,568-12939-2
Standard Package 4,500
Win Source Part Number 1328198-PCMF2HDMI2SZ
Ultra Librarian 3D Model Ultra Librarian PCMF2HDMI2SZ CAD Model

Description

The Nexperia USA Inc. PCMF2HDMI2SZ is a surface mount common mode choke designed for use in electronic circuits.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PCMF2HDMI2SZ
  • Mounting Type: Surface Mount
  • Type: Common Mode Choke
  • Protection: ESD protection
  • Size: 0.062" L x 0.046" W
  • Height: 0.024"
  • Lines: 4
  • DC Resistance: 3 Ohm
  • Package: 10-UFBGA, WLCSP
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
Coilcraft
DFT4532-513BLC Coilcraft Common Mode Chokes / Filters For Data Line 0.1uH DCR=.32mOhms 370mA datasheet, inventory, & pricing.
Lowest to $5.7860
Fangcheng Electronics (Dongguan) Co., Ltd.
10mH Common Mode Choke Through Hole 1.5A DCR 300mΩ
Lowest to $0.7548
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess