EN
  • EN
  • DE

MMBZ27VCL,215

Part No MMBZ27VCL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 22VWM 38VC TO236AB / 38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V (Max)
Voltage - Breakdown (Min) 25.65V
Voltage - Clamping (Max) @ Ipp 38V
Current - Peak Pulse (10/1000µs) 1A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 48pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-11223-2-ND,568-11223-1-ND,568-11223-2,MMBZ27VCL,215-ND,1727-1685-6,934061813215,568-11223-1,1727-1685-1,568-11223-6,1727-1685-2,568-11223-6-ND
Standard Package 3,000
Win Source Part Number 1024791-MMBZ27VCL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ27VCL,215 CAD Model

Description

The MMBZ27VCL,215 is a Zener type TVS diode from Nexperia USA Inc.

  • Package: Tape & Reel
  • Standard Package: 3,000
  • Voltage - Reverse Standoff (Typ): 22V (Max)
  • Voltage - Breakdown (Min): 25.65V
  • Voltage - Clamping (Max) @ Ipp: 38V
  • Power - Peak Pulse: 40W
  • Capacitance @ Frequency: 48pF @ 1MHz
  • Current - Peak Pulse (10/1000µs): 1A
  • Operating Temperature: -55°C ~ 150°C (TA)
  • Mounting Type: Surface Mount (SMT)
  • Unidirectional Channels: 2
  • Bidirectional Channels: 1
  • Package / Case: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: TO-236AB
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8541.10.0080

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0388 $50.0520
3,135+ $0.0319 $100.0065
4,855+ $0.0309 $150.0195
6,690+ $0.0299 $200.0310
8,655+ $0.0289 $250.1295
11,585+ $0.0259 $300.0515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 1290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess