EN
  • EN
  • DE

IP4251CZ12-6-TTL,1

Part No IP4251CZ12-6-TTL,1
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value 16dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 10pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, WAN
Mounting SMD (SMT)
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045653-IP4251CZ12-6-TTL,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4251CZ12-6-TTL,1 CAD Model

Description

The Nexperia IP4251CZ12-6-TTL,1 is a low pass filter that comes in SMD (SMT) mounting technology.

  • Manufacturer: Nexperia
  • Part Number: IP4251CZ12-6-TTL,1
  • Type: Low Pass Filter
  • Mounting Type: SMD (SMT)
  • Channels: 6
  • Attenuation: 16dB @ 800MHz to 3GHz
  • Resistance: 100 Ohms
  • Total Capacitance: 10pF
  • Applications: LAN and WAN
  • Operating Temperature: -40°C to 85°C
  • Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm)
  • Protection: ESD Protection
  • Status: Obsolete

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,400 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess