EN
  • EN
  • DE

ES1DVRX

Part No ES1DVRX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SOD123W / Diode Standard 200 V 1A Surface Mount SOD-123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 200 nA @ 200 V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123W
Supplier Device Package SOD-123W
Operating Temperature - Junction 150°C (Max)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 934070377115,ES1DVRX-ND,1727-7373-6,2156-ES1DVRX-NEX,1727-7373-2,1727-7373-1,NEXNEXES1DVRX
Standard Package 3,000
Win Source Part Number 1192496-ES1DVRX
Ultra Librarian 3D Model Ultra Librarian ES1DVRX CAD Model

Description

The ES1DVRX is a standard fast recovery diode manufactured by Nexperia USA Inc. with a maximum DC reverse voltage of 200V and an average rectified current of 1A.

  • Maximum DC Reverse Voltage: 200V
  • Average Rectified Current: 1A
  • Forward Voltage: 875mV @ 1A
  • Reverse Recovery Time: 25ns
  • Current Reverse Leakage: 200nA @ 200V
  • Capacitance: 20pF @ 4V, 1MHz
  • Operating Temperature: up to 150°C
  • Mounting: SMD (SMT) package
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8541.10.0080
  • Status: obsolete

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess