EN
  • EN
  • DE

BZX84-B11,235

Part No BZX84-B11,235
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1026642-BZX84-B11,235
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-B11,235 CAD Model

Description

The BZX84-B11,235 is a Zener diode manufactured by Nexperia. It is a small-signal Zener diode designed for voltage regulation and protection applications. This diode is part of the BZX84 series, which are known for their reliable performance and compact size.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage Referencing: Providing a reference voltage for comparators and other circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltages.

Features:

  • Zener Voltage: 11V (Nominal)
  • Tolerance: Typically ±5%
  • Low Reverse Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly clamps voltage spikes, providing effective protection.
  • Small Surface Mount Package: Suitable for high-density PCB designs (SOT-23).
  • High Reliability: Designed for stable performance over a wide range of operating conditions.

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components.
  • Compact Size: Saves board space in miniaturized electronic devices.
  • Improved Circuit Reliability: Enhances the lifespan and performance of electronic products.
  • Easy to Integrate: The SOT-23 package allows for easy placement and soldering on PCBs.

Additional Details:

The BZX84-B11,235 is housed in a SOT-23 (TO-236AB) surface mount package. It is designed for automated placement and soldering, which simplifies manufacturing. The diode's construction ensures reliable operation over a wide temperature range. The part number '235' is a packing code.

Technical Specifications:

  • Package: SOT-23
  • Zener Voltage (Vz): 11V
  • Tolerance: ±5%
  • Power Dissipation: 250 mW
  • Operating Temperature: -65°C to +150°C

The BZX84-B11,235 Zener diode provides a reliable solution for voltage regulation and overvoltage protection in a variety of electronic applications. Its compact size and robust performance make it a popular choice for designers.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,535+ $0.0653 $100.2355
2,380+ $0.0631 $150.1780
3,410+ $0.0587 $200.1670
4,425+ $0.0565 $250.0125
5,525+ $0.0543 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,800 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess