EN
  • EN
  • DE

BZT52-B3V0J

Part No BZT52-B3V0J
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 590MW SOD123 / Zener Diode 3 V 590 mW ±2% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±2%
Power - Max 590 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 10,000 pcs
Win Source Part Number 1381650-BZT52-B3V0J
Ultra Librarian 3D Model Ultra Librarian BZT52-B3V0J CAD Model

Description

The 1381650-BZT52-B3V0J is a single zener diode from Nexperia USA Inc.

  • Grade: Automotive-grade diode
  • Power Dissipation: 590mW
  • Zener Voltage: 3V with a tolerance of ±2%
  • Maximum Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 10μA @ 1V
  • Mounting Type: Surface mount mounting
  • Package: SOD-123 package

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2119 $50.8560
580+ $0.1739 $100.8620
895+ $0.1685 $150.8075
1,230+ $0.1630 $200.4900
1,590+ $0.1576 $250.5840
2,125+ $0.1413 $300.2625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess