EN
  • EN
  • DE

BZA456A,115

Part No BZA456A,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.6VWM 8VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.6V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 24W
Applications General Purpose
Capacitance @ Frequency 240pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1025690-BZA456A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA456A,115 CAD Model

Description

The Nexperia BZA456A,115 is a zener diode in a 6-TSOP package. Nexperia is the manufacturer.

  • Channels: Four Unidirectional
  • Capacitance: 240pF @ 1MHz
  • Stand-off Voltage: 5.6V
  • Maximum Clamping Voltage: 8V
  • Peak Pulse Current: 3A (8/20μs)
  • Power Dissipation: 24W
  • Applications: voltage regulation, surge protection, and ESD protection
  • Mounting: Surface-mountable
  • Operating Temperature: 150°C
  • Status: Active
  • Availability: Open Market

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,360+ $0.1277 $173.6720
1,875+ $0.1235 $231.5625
2,425+ $0.1194 $289.5450
3,240+ $0.1070 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess