EN
  • EN
  • DE

BC807-16QCZ

Part No BC807-16QCZ
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS 45V 0.5A DFN1412D-3 / Bipolar (BJT) Transistor 45 V 500 mA 80MHz 380 mW Surface Mount, Wettable Flank DFN1412D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 380 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1412D-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1727-BC807-16QCZDKR,934660893147,1727-BC807-16QCZCT,1727-BC807-16QCZTR
Standard Package 5,000
Win Source Part Number 1138253-BC807-16QCZ
Ultra Librarian 3D Model Ultra Librarian BC807-16QCZ CAD Model

Description

The BC807-16QCZ transistor from Nexperia USA Inc. is a high-quality transistor designed for use in electronic systems.

  • Maximum Power: 380 mW
  • Voltage Collector Emitter Breakdown (Max): 45 V
  • Current Collector (Ic) (Max): 500 mA
  • Vce saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
  • Current Collector Cutoff (Max): 100nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
  • Frequency Transition: 80MHz
  • Packaging: Tape & reel
  • Package Size: 5,000
  • Mounting Type: Surface mount, wettable flank
  • Package/Case: 3-XDFN Exposed Pad
  • Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
  • Series: Automotive, AEC-Q101
  • Supplier Device Package: DFN1412D-3
  • Temperature Range - Operating: 150°C (TJ)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.21.0095

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess