EN
  • EN
  • DE

BAS116,235

Part No BAS116,235
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 215MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 215mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 nA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367331-BAS116,235
Ultra Librarian 3D Model Ultra Librarian BAS116,235 CAD Model

Description

The BAS116,235 is a rectifier diode from Nexperia USA Inc.

  • Series: Automotive, AEC-Q100
  • Package: TO-236-3, SC-59, SOT-23-3
  • Maximum DC Reverse Voltage: 75V
  • Average Rectified Current: 215mA
  • Forward Voltage: 1.25V @ 150mA
  • Recovery Speed: Standard > 500ns
  • Reverse Recovery Time: 3μs
  • Mounting Type: Surface Mount
  • Maximum Junction Temperature: 150°C
  • Reverse Leakage Current: 5nA @ 75V
  • REACH: Unaffected
  • ECCN: EAR99
  • Applications: Automotive and electronic applications where rectification is required

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,910 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess