EN
  • EN
  • DE

74AHC138BQ-Q100X

Part No 74AHC138BQ-Q100X
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16DHVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Ultra Librarian 3D Model Ultra Librarian 74AHC138BQ-Q100X CAD Model

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess