EN
  • EN
  • DE

1PS76SB10,115

Part No 1PS76SB10,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002480-1PS76SB10,115
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1PS76SB10,115 CAD Model

Description

The 1PS76SB10,115 is a Schottky diode from Nexperia USA Inc.

  • Mounting: Surface-mount device
  • Maximum Reverse Voltage: 30V
  • Forward Current Rating: 200mA
  • Forward Voltage Drop: 800mV @ 100mA
  • Reverse Leakage Current: 2μA @ 25V
  • Supply and Demand Status: Limited
  • Application: Industrial applications

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,450 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess