EN
  • EN
  • DE

1PS66SB17,115

Part No 1PS66SB17,115
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 30MA SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky - 3 Independent
Voltage - Peak Reverse (Max) 4V
Current - Max 30mA
Capacitance @ Vr, F 0.65pF @ 0.5V, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-666
Win Source Part Number 1002466-1PS66SB17,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS66SB17,115 CAD Model

Description

The Nexperia USA Inc. 1PS66SB17,115 is a Schottky diode with 3 independent diodes.

  • Maximum Current: 30mA
  • Capacitance: 0.65pF @ 0.5V, 1MHz
  • Maximum Peak Reverse Voltage: 4V
  • Popularity: Medium in the market
  • Operating Temperature: 150°C temperature range
  • Case/Package: SOT-666

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3329 $59.9805
110+ $1.0938 $120.3180
165+ $1.0603 $174.9495
230+ $1.0256 $235.8880
295+ $0.9910 $292.3450
390+ $0.8894 $346.8660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess