EN
  • EN
  • DE

1N4742A,113

Part No 1N4742A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel (TR)
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367609-1N4742A,113
Ultra Librarian 3D Model Ultra Librarian 1N4742A,113 CAD Model

Description

The 1N4742A,113 is a zener diode from Nexperia USA Inc.

  • Mounting Type: Through-Hole
  • Package: DO-204AL (DO-41/Axial)
  • Temperature Range: -65°C to 200°C
  • Zener Voltage (Vz): 12V
  • Tolerance: ±5%
  • Maximum Power Dissipation: 1W
  • Reverse Leakage Current: 5µA @ 9.1V

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,465+ $0.0683 $100.0595
2,270+ $0.0661 $150.0470
3,125+ $0.0640 $200.0000
4,040+ $0.0619 $250.0760
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess