EN
  • EN
  • DE

1N4741A,113

Part No 1N4741A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 5μA @ 8.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002153-1N4741A,113
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4741A,113 CAD Model

Description

The Nexperia USA Inc. 1N4741A,113 is a zener diode manufactured by Nexperia USA Inc.

  • Mounting: Through-hole
  • Tolerance: ±5%
  • Maximum Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 5μA @ 8.4V
  • Nominal Zener Voltage: 11V
  • Maximum Impedance: 8 Ohm
  • Category: Discrete Semiconductor Product
  • Status: Active
  • Popularity: Medium
  • Operating Temperature Range: -65°C to 200°C

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess