EN
  • EN
  • DE

1N4734A,133

Part No 1N4734A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 1W DO41 / Zener Diode 5.6 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4734
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 933931600133,NEXNEX1N4734A,133,2156-1N4734A,133-NEX,568-11758-3,568-11758-3-ND,1727-1939-1,1727-1939-3,568-11758-1,568-11758-1-ND,1N4734A,133-ND
Standard Package 5,000
Win Source Part Number 1035292-1N4734A,133
Ultra Librarian 3D Model Ultra Librarian 1N4734A,133 CAD Model

Description

The Nexperia USA Inc. 1N4734A,133 is a zener diode with a voltage (Vz) of 5.6 V and a power rating of 1 W.

  • Maximum Forward Voltage (Vf): 1.2 V @ 200 mA
  • Current Reverse Leakage @ Vr: 10 µA @ 2 V
  • Tolerance: ±5%
  • Impedance (Max) (Zzt): 5 Ohms
  • Mounting: Through Hole
  • Package: DO-204AL, DO-41, Axial
  • Operating Temperature Range: -65°C ~ 200°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.10.0050
  • Standard Package: 5,000

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess