EN
  • EN
  • DE

1N4732A,133

Part No 1N4732A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 1W DO41 / Zener Diode 4.7 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4732
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 568-11756-3-ND,568-11756-1,1N4732A,133-ND,933931580133,1727-1937-3,568-11756-3,568-11756-1-ND,1727-1937-1
Standard Package 5,000
Win Source Part Number 1035291-1N4732A,133
Ultra Librarian 3D Model Ultra Librarian 1N4732A,133 CAD Model

Description

The 1N4732A,133 is a zener diode that is ideal for use in various applications such as voltage regulation, surge protection, and clipping circuits.

  • Zener Voltage: 4.7V
  • Power Rating: 1W
  • Operating Temperature Range: -65°C to 200°C
  • Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 10μA @ 1V
  • Impedance: 8 ohms
  • Mounting: Through Hole
  • Package/Case: DO-204AL, DO-41, Axial
  • Supplier Device Package: DO-41
  • Packaging: Cut Tape (CT), Tape & Box (TB)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess