EN
  • EN
  • DE

NJU7059F3

Part No NJU7059F3
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832630-NJU7059F3
Ultra Librarian 3D Model Ultra Librarian NJU7059F3 CAD Model

Description

The NJU7059F3 is a low-noise operational amplifier manufactured by New Japan Radio. It is designed for high-precision applications requiring low noise and low input bias current. This amplifier offers excellent performance characteristics, making it suitable for various signal conditioning and amplification tasks.

Applications:

  • Sensor signal amplification
  • Medical instrumentation
  • Data acquisition systems
  • Audio preamplifiers
  • Precision current sources

Features:

  • Low noise (typically 8 nV/√Hz)
  • Low input bias current (typically 1 pA)
  • Low offset voltage (typically 0.5 mV)
  • High open-loop gain (typically 120 dB)
  • Wide bandwidth
  • Single supply operation
  • Rail-to-rail output
  • Small package size

Benefits:

  • Accurate amplification of low-level signals
  • Minimal signal distortion
  • High precision measurement
  • Easy integration into existing systems
  • Simplified power supply requirements
  • Maximum output voltage swing
  • Space-saving design

Additional Details:

The NJU7059F3 is a high-performance operational amplifier designed for precision applications. Its low noise and low input bias current ensure accurate amplification of low-level signals. The high open-loop gain provides excellent signal linearity. The device operates from a single supply voltage and offers rail-to-rail output, maximizing the output voltage swing. The small package size makes it suitable for space-constrained applications. The NJU7059F3 is an ideal choice for sensor signal amplification, medical instrumentation, and other high-precision applications.

The NJU7059F3 offers excellent performance characteristics, including low noise, low input bias current, and high open-loop gain. These features ensure accurate and reliable signal amplification. The device is designed for easy integration into existing systems, with a single supply operation and rail-to-rail output. The small package size makes it suitable for high-density applications. The NJU7059F3 is a reliable and versatile operational amplifier that provides excellent performance in a wide range of precision applications.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess