EN
  • EN
  • DE

NJM78M08A

Part No NJM78M08A
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832613-NJM78M08A
Ultra Librarian 3D Model Ultra Librarian NJM78M08A CAD Model

Description

The NJM78M08A is a 3-Terminal Positive Voltage Regulator manufactured by New Japan Radio. This regulator provides a stable 8V output voltage and is designed for a wide range of applications requiring a regulated power supply with moderate current capability.

Applications

  • Voltage regulation for microcontrollers and microprocessors
  • Power supplies for small electronic circuits
  • Post-regulation for switching power supplies
  • Battery chargers
  • Linear regulators in various electronic devices
  • Local regulation for sensitive analog circuits
  • Powering sensors and transducers

Features

  • Fixed 8V Output: Provides a fixed and stable 8V DC output voltage.
  • Positive Voltage Regulator: Regulates positive input voltages to a fixed positive output.
  • Medium Current Output: Capable of supplying moderate output current compared to the L-series regulators.
  • 3-Terminal Device: Simple and easy to use with only three pins: Input, Output, and Ground.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from output shorts.
  • Thermal Overload Protection: Provides thermal overload protection to prevent damage from excessive heat.
  • Safe Operating Area Protection
  • Operating Voltage: Specified input voltage range.
  • Package: TO-220 or similar through-hole package (package type can vary).

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 8V power supply.
  • Easy to Use: Simple three-terminal configuration simplifies circuit design.
  • Protection Features: Short-circuit and thermal overload protection enhance reliability.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • Higher Current Capability: Delivers more current than the L-series, suitable for applications with higher power demands.

Additional Details

The NJM78M08A typically requires a heat sink for proper operation, especially when supplying higher output currents. External capacitors are recommended on the input and output for stable operation and noise filtering. The datasheet provides detailed information on heat sink requirements and capacitor selection. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the input voltage range, output current limits, thermal resistance, and recommended external components. The device's robust protection features make it a reliable choice for various power supply applications.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess