EN
  • EN
  • DE

NJM5532CG

Part No NJM5532CG
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832609-NJM5532CG
Ultra Librarian 3D Model Ultra Librarian NJM5532CG CAD Model

Description

The NJM5532CG is a high-performance, low-noise dual operational amplifier from New Japan Radio (NJR). It's designed for professional audio and instrumentation applications where high gain, low noise, and low distortion are critical.

Applications

  • Professional audio mixing consoles
  • High-end audio amplifiers
  • Microphone preamplifiers
  • Line drivers and receivers
  • Active filters
  • Equalizers
  • Audio signal processing
  • Instrumentation amplifiers

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Extremely Low Noise: Provides exceptionally low input noise voltage for clean signal amplification.
  • High Gain: Offers high open-loop voltage gain for amplifying weak signals.
  • Low Distortion: Exhibits very low total harmonic distortion (THD) for accurate signal reproduction.
  • Wide Bandwidth: Features a wide bandwidth for amplifying signals across a broad frequency range.
  • High Slew Rate: High slew rate performance for fast signal response.
  • Input Offset Voltage: Low input offset voltage for accurate signal processing.
  • Operating Voltage: Wide operating voltage range.
  • Package: DIP-8 package (CG likely signifies a specific grade or packaging detail).

Benefits

  • Exceptional Audio Quality: Ultra-low noise and distortion deliver pristine audio reproduction.
  • Versatile Application: Suitable for a wide range of demanding audio and instrumentation applications.
  • Space Saving: Dual op-amp in a single package reduces component count.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Easy Integration: Industry-standard pinout simplifies design and implementation.

Additional Details

The NJM5532CG is a popular choice among audio professionals due to its outstanding performance characteristics. It's crucial to refer to the official datasheet for detailed specifications, including the operating temperature range, supply voltage limits, and recommended external components for optimal performance. The 'CG' suffix may indicate a specific grade or packaging detail, such as gold-plated leads for enhanced reliability. This op-amp typically requires external compensation for stable operation, depending on the specific application and gain requirements.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess