EN
  • EN
  • DE

NJM2753V

Part No NJM2753V
Manufacturer New Japan Radio
Catalog Audio Special Purpose
Description 3-Input / 1-Output Stereo Audio Selector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231341-NJM2753V
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2753V CAD Model

Description

The NJM2753V is a single supply, low noise operational amplifier manufactured by New Japan Radio (NJR). It is designed for audio and general-purpose applications where low noise and high gain are required. This op-amp offers excellent audio performance and is suitable for use in portable audio devices, microphone amplifiers, and preamplifiers.

Applications

  • Audio Amplifiers
  • Microphone Preamplifiers
  • Headphone Amplifiers
  • Active Filters
  • Portable Audio Devices

Features

  • Low Noise: Minimizes unwanted noise in audio signals, improving clarity and fidelity.
  • Single Supply Operation: Allows for simplified circuit design and power supply requirements.
  • High Gain: Provides significant amplification for weak signals.
  • Low Distortion: Ensures accurate reproduction of audio signals.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.

Benefits

  • Improved Audio Quality: Low noise and distortion enhance the listening experience.
  • Simplified Circuit Design: Single supply operation reduces component count and complexity.
  • Increased Signal Sensitivity: High gain allows for amplifying weak signals effectively.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Long Battery Life: Low power consumption extends battery life in portable devices.

Additional Details

The NJM2753V typically comes in a small outline package (SOP) or similar surface-mount package. Key specifications include the input noise voltage, gain-bandwidth product, supply voltage range, and quiescent current. It is important to follow the manufacturer's recommended operating conditions and circuit design guidelines for optimal performance. Decoupling capacitors are typically recommended near the power supply pins to minimize noise and ensure stable operation. Consult the manufacturer's datasheet for detailed specifications, application circuits, and performance characteristics.

This op-amp is an excellent choice for audio applications requiring low noise, high gain, and single-supply operation. Its excellent performance characteristics make it suitable for a variety of audio equipment, from portable devices to professional audio systems.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3860 $62.3700
105+ $1.1377 $119.4585
160+ $1.1019 $176.3040
220+ $1.0661 $234.5420
280+ $1.0314 $288.7920
375+ $0.9240 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess