EN
  • EN
  • DE

NETAPP AFBR-57R5AEZ - Avago SFP 850nm 4.25GB

Part No NETAPP AFBR-57R5AEZ - Avago SFP 850nm 4.25GB
Manufacturer NetApp
Catalog Sfp
Description Avago SFP 850nm 4.25GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1434541-NETAPP AFBR-57R5AEZ - Avago SFP 850nm 4.25GB
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP AFBR-57R5AEZ - Avago SFP 850nm 4.25GB CAD Model

Description

The NETAPP AFBR-57R5AEZ is an SFP (Small Form-factor Pluggable) transceiver module produced by Avago Technologies, specifically designed for NetApp storage systems. It is optimized for fiber channel communications, providing a high-speed, 4.25 Gigabits per second (Gbps) link over multimode fiber optic cables. The module operates using shortwave laser technology at an 850nm wavelength, which is ideal for short-distance connections within data centers or storage area networks. This SFP module is a crucial component for achieving high-speed data transfer rates, enhancing system performance, and improving the efficiency of storage operations. It is particularly suited for use in environments requiring reliable, high-speed data access and transfer, such as virtualized data centers, cloud storage solutions, and enterprise-grade storage infrastructures. The AFBR-57R5AEZ incorporates digital diagnostics monitoring (DDM) capabilities, which provide invaluable insights into the module's operational status, including monitoring optical output power, input power, temperature, and laser bias current. These diagnostics tools are essential for maintaining optimal performance, enabling network administrators to preemptively address potential issues before they impact the network. With its combination of performance, reliability, and diagnostic capabilities, the NETAPP AFBR-57R5AEZ is designed to support the demanding requirements of modern data storage and retrieval applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess