EN
  • EN
  • DE

UPG2131T5D-E1

Part No UPG2131T5D-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395995-UPG2131T5D-E1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2131T5D-E1 CAD Model

Description

The UPG2131T5D-E1 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from NEC, designed for applications in high-frequency wireless communication systems. It features low insertion loss, high isolation, and operates with a positive control voltage, making it suitable for use in various RF and microwave applications.

Applications:

  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • Cellular and mobile communication devices
  • Cordless phones
  • Test and Measurement Equipment

Features:

  • Low insertion loss: Minimizes signal attenuation and improves overall system performance.
  • High isolation: Prevents signal leakage between the switched ports.
  • Positive control voltage operation: Simplifies control circuitry.
  • Small package size: Facilitates compact product designs.
  • Fast switching speed: Enables rapid signal routing.
  • GaAs MMIC technology: Provides high reliability and performance.
  • Operation up to 3 GHz: Suitable for a variety of wireless applications.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation ensure minimal signal distortion.
  • Reduced Power Consumption: Efficient signal transmission minimizes power loss.
  • Simplified System Design: Positive control voltage simplifies the interface.
  • Compact Design: Small package is ideal for space-constrained applications.
  • Enhanced Reliability: GaAs MMIC technology provides consistent performance.

This switch is designed to provide high-performance signal routing in a compact form factor. It is particularly well-suited for portable wireless devices where space and power consumption are critical considerations.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: Typically 0.4 dB at 2 GHz
  • Isolation: Typically 25 dB at 2 GHz
  • Control Voltage: +3V
  • Package: 6-pin T5D

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $90.9990

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess