The UPG154TB-E3 is a GaAs MMIC amplifier, typically used in high-frequency applications requiring low noise and moderate gain. Manufactured by NEC (now Renesas Electronics), it operates in the frequency range of 0.5 to 6 GHz. This amplifier is designed to improve signal reception in communication systems and instrumentation.
Applications
- Wireless Communication Systems: Used in receiver front-ends for signal amplification.
- Test and Measurement Equipment: Employed in spectrum analyzers and signal generators.
- Satellite Communication: Integrated into low noise block downconverters (LNBs).
- Radar Systems: Used in radar receivers.
- General Purpose RF Amplification: Utilized in various RF and microwave circuits.
Features
- Wide Frequency Range: Operates from 0.5 GHz to 6 GHz.
- Low Noise Figure: Typically 2.5 dB.
- Moderate Gain: Provides a gain of typically 12 dB.
- Compact Package: Available in a small surface mount package.
- Internally Matched: Input and output are internally matched for easy integration.
Benefits
- Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
- Increased System Performance: Improves overall system performance by providing a low noise gain stage.
- Simplified Integration: Easy to incorporate into existing RF and microwave circuits.
- Reduced Design Time: Internal matching reduces the need for external matching components.
- Cost-Effective Solution: Provides a high-performance amplifier at a competitive price.
Additional Details
The UPG154TB-E3 operates with a supply voltage of typically 5V. Its compact size and surface mount package make it suitable for high-density applications. The GaAs MMIC technology provides excellent uniformity and repeatability, ensuring consistent performance. This amplifier is designed to meet the demanding requirements of modern communication systems, offering a combination of moderate gain, low noise, and wideband operation. It has good input and output return loss. The device is typically used where a balance between gain and noise figure is required.