EN
  • EN
  • DE

UPD8255AC-5

Part No UPD8255AC-5
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description PROGRAMMABLE PERIPHERAL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395681-UPD8255AC-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD8255AC-5 CAD Model

Description

The UPD8255AC-5 is a programmable peripheral interface (PPI) chip manufactured by NEC. It provides a versatile means of interfacing peripheral devices to a microprocessor or microcontroller system. It essentially provides parallel I/O ports that can be configured as inputs or outputs.

Applications

  • Parallel printer interfaces: Controlling the data flow and handshaking signals between a computer and a parallel printer.
  • Keyboard interfaces: Reading key presses from a keyboard and transmitting them to a computer.
  • Control of external devices: Interfacing with various external devices such as LEDs, switches, relays, and motors.
  • Data acquisition systems: Collecting data from sensors and converting it into a digital format.
  • Industrial automation systems: Controlling various aspects of industrial processes, such as motor speed and valve position.

Features

  • Three 8-bit I/O ports: Provides three 8-bit parallel I/O ports (Port A, Port B, and Port C).
  • Programmable modes: Offers various programmable modes that allow each port to be configured as input, output, or bidirectional.
  • Bit set/reset capability: Allows individual bits within Port C to be set or reset without affecting other bits.
  • TTL compatible: Compatible with standard TTL logic levels.
  • Simple interface: Easy to interface with a wide range of microprocessors and microcontrollers.

Benefits

  • Versatile I/O interface: Can be used in a wide range of applications where parallel I/O is required.
  • Flexible configuration: Allows each port to be configured to meet the specific needs of the application.
  • Reduced component count: Integrates parallel I/O functions into a single chip, reducing the number of components required.
  • Simplified system design: Simplifies the design of parallel I/O interfaces in embedded systems.

Additional Details

The UPD8255AC-5 is a widely used and versatile chip, particularly in older systems and educational settings, due to its ease of use and clear functionality. It's often used in conjunction with microprocessors such as the Intel 8085 and Zilog Z80. Understanding the control word format is crucial for programming the chip correctly. The control word determines the mode of operation for each port, including input/output direction and handshaking options. Port C can be split into two 4-bit ports, offering further flexibility.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4645 $58.1805
22+ $5.3041 $116.6902
34+ $5.1384 $174.7056
47+ $4.9727 $233.7169
61+ $4.8069 $293.2209
81+ $4.3097 $349.0857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess