EN
  • EN
  • DE

UPD75P3018AGC-8BT

Part No UPD75P3018AGC-8BT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 4-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394331-UPD75P3018AGC-8BT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75P3018AGC-8BT CAD Model

Description

The UPD75P3018AGC-8BT, manufactured by NEC, is a microcontroller unit (MCU) primarily designed for embedded systems applications. It belongs to the 75XL series of microcontrollers, known for their low-power consumption and integrated peripheral functions. This MCU offers a blend of processing capability and flexible I/O options, making it suitable for a wide range of control and monitoring tasks.

Applications

  • Remote control devices
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Security systems

Features

  • 8-bit CPU: Based on the NEC 75XL instruction set, providing efficient code execution.
  • On-chip Memory: Includes Flash memory for program storage and SRAM for data manipulation.
  • Timers: Equipped with multiple timers/counters for precise time-keeping and event management.
  • Serial Communication: Incorporates UART, SPI, and I2C interfaces for versatile communication with other devices.
  • Analog-to-Digital Converter (ADC): Allows the MCU to interface with analog sensors.
  • Input/Output Ports: Offers a variety of programmable I/O pins for controlling external components.
  • Low-Power Operation: Designed for energy-efficient performance in battery-powered applications.
  • Interrupt Controller: Provides flexible interrupt handling for real-time responsiveness.

Benefits

  • Cost-Effective Solution: The integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simplified Development: The well-documented instruction set and development tools facilitate rapid prototyping and software development.
  • Reliable Performance: NEC's quality manufacturing ensures stable and dependable operation in demanding environments.
  • Versatile Connectivity: The various serial interfaces enable seamless integration with other devices and systems.
  • Extended Battery Life: The low-power design extends the operational lifespan of battery-powered devices.
  • Real-time Control: The interrupt controller enables the MCU to respond quickly to external events, making it suitable for real-time control applications.

Additional Details

The UPD75P3018AGC-8BT typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and temperature range, which should be verified in the device datasheet. The Flash memory size varies depending on the specific configuration. Detailed pinout information and electrical characteristics are available in the product's datasheet, and should be consulted during system design. The 75XL series is a mature architecture and well supported. Suitable programmers are commonly available. Package type is generally LQFP.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess