EN
  • EN
  • DE

UPD70F3366GJ(A)-GAE-AX

Part No UPD70F3366GJ(A)-GAE-AX
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841705-UPD70F3366GJ(A)-GAE-AX
Package Tray
Product Status Last Time Buy
Core Processor V850ES
Core Size 32-Bit
Speed 32MHz
Connectivity CSI, EBI/EMI, I2C, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 128
Program Memory Size 640KB (640K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b SAR; D/A 2x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-LQFP (20x20)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian UPD70F3366GJ(A)-GAE-AX CAD Model

Description

The UPD70F3366GJ(A)-GAE-AX, manufactured by NEC, is a microcontroller from the 78K0R family, designed for low-power applications and integrating various peripherals essential for embedded systems. These microcontrollers are recognized for their balance between energy efficiency and processing capabilities, making them suitable for various applications.

Applications:

  • Home Appliances: Control systems for washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Automotive: Body control modules, lighting systems, and dashboard instrumentation.
  • Consumer Electronics: Remote controls, audio players, and wearable devices.
  • Medical Devices: Portable medical equipment and patient monitoring systems.

Features:

  • CPU Core: 78K0R CPU core, optimized for low-power consumption and efficient code execution.
  • Memory: Integrated Flash memory for program storage and SRAM for data storage. The specific memory capacity varies by configuration.
  • Timers: Multiple timers and counters for various timing, counting, and PWM generation purposes.
  • Serial Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Some variants may include a DAC for converting digital signals to analog values.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices and sensors.
  • Low Power Modes: Multiple low-power modes to minimize energy consumption in battery-powered applications.

Benefits:

  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Cost-Effective Design: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Efficient Performance: Provides adequate processing power for a variety of embedded tasks.
  • Reliable Operation: Features like watchdog timers and low-voltage detection enhance system reliability.
  • Simplified Development: Comprehensive development tools and integrated peripherals simplify the system design and development process.

Additional Details:

The UPD70F3366GJ(A)-GAE-AX incorporates features such as a watchdog timer for detecting and recovering from errors, as well as power-on reset and low-voltage detection circuits to ensure reliable operation. Specific memory sizes, operating voltage range, and pinout details can be found in the official NEC documentation. This microcontroller is often utilized in applications requiring a balance of low power consumption and versatile communication interfaces. Dedicated development tools, including compilers and debuggers, are typically available to support software development for this device. Consult NEC datasheets for full specifications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8347 $61.6694
5+ $25.3003 $126.5015
8+ $24.5096 $196.0768
10+ $23.7190 $237.1900
13+ $22.9284 $298.0692
17+ $20.5565 $349.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess