EN
  • EN
  • DE

UPD70F3231M2

Part No UPD70F3231M2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393706-UPD70F3231M2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3231M2 CAD Model

Description

The UPD70F3231M2 is a microcontroller unit (MCU) produced by NEC (now Renesas Electronics). It belongs to the 78K0R family and is designed for embedded applications requiring low power consumption and a diverse set of integrated peripherals. It provides a balance between processing power, memory capacity, and I/O capabilities, making it well-suited for a variety of control and automation tasks.

Applications:

  • Consumer Electronics: Commonly used in remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Ideal for factory automation systems, motor control applications, and sensor-based systems.
  • Automotive Applications: Found in body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Employed in portable medical equipment, patient monitoring systems, and diagnostic tools.

Features:

  • Low Power Operation: Optimized for battery-powered applications and energy-efficient systems.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Configuration: Offers various flash memory and RAM configurations to suit different application needs.
  • Clocking System: Features flexible clocking options for power saving and performance optimization.
  • Interrupt Controller: Effectively manages interrupts from various peripherals for real-time response.
  • Operating Voltage: Designed to operate over a wide voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the requirement for external components.
  • Improved Performance: Efficient instruction set and high-speed processing enable fast and responsive control.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation in demanding environments.
  • Simplified Development: Comprehensive development tools and support resources facilitate easy integration and programming.

Additional Details:

The UPD70F3231M2 features a 16-bit CISC core, providing a good balance of code density and performance. Its on-chip flash memory enables easy program updates and storage. The device also incorporates power-saving modes to minimize power consumption during idle periods. It typically operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. Common package types include QFP (Quad Flat Package) or similar surface-mount packages for straightforward PCB integration.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess