EN
  • EN
  • DE

UPD70F3231M1GB-YEU-A

Part No UPD70F3231M1GB-YEU-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393705-UPD70F3231M1GB-YEU-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3231M1GB-YEU-A CAD Model

Description

The UPD70F3231M1GB-YEU-A is a microcontroller (MCU) from NEC (now Renesas Electronics), part of the 78K0R family. Designed for embedded applications, it focuses on low power consumption and integrates a variety of peripherals, making it suitable for various control and automation tasks.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Factory automation, motor control, and sensor systems.
  • Automotive: Body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Portable medical devices, patient monitoring systems, and diagnostic equipment.

Features:

  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • Integrated Peripherals: Timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Options: Offers flash memory and RAM configurations for various application needs.
  • Clocking System: Flexible clocking options for power saving and performance optimization.
  • Interrupt Controller: Manages interrupts from peripherals for real-time responses.
  • Operating Voltage: Designed for a wide voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Performance: Efficient instruction set and high-speed processing enable responsive control.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation.
  • Simplified Development: Development tools and support resources facilitate easy integration and programming.

Additional Details:

The UPD70F3231M1GB-YEU-A utilizes a 16-bit CISC core, providing a balance of code density and performance. Its on-chip flash memory allows for easy program updates and storage. Power-saving modes minimize power consumption during idle periods. The operating temperature range typically spans from -40°C to +85°C, making it suitable for industrial and automotive applications. The package type is often a QFP (Quad Flat Package) for easy integration into PCB designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess