EN
  • EN
  • DE

UPD70008AC-8

Part No UPD70008AC-8
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393346-UPD70008AC-8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70008AC-8 CAD Model

Description

The UPD70008AC-8 is an 8-bit microcontroller manufactured by NEC (now Renesas). It belongs to the 78K/0 series, known for its low power consumption and integration of various peripherals. It is commonly used in a variety of applications that require efficient processing and control capabilities.

Applications

  • Consumer Electronics: Remote controls, toys, and other battery-powered devices.
  • Industrial Control Systems: Simple automation, motor control, and sensor interfacing.
  • Office Automation Equipment: Printers, fax machines, and other office devices.
  • Home Appliances: Washing machines, refrigerators, and microwave ovens requiring embedded control.
  • Security Systems: Intrusion detection and alarm systems.

Features

  • 8-bit CPU: Suitable for a wide range of control tasks.
  • On-Chip ROM/RAM: Stores program code and data, varying in size depending on the specific version.
  • I/O Ports: Provides programmable input/output pins to interact with external devices.
  • Timers/Counters: Allows for precise timing and counting functions.
  • Serial Communication Interface: Supports UART or other serial communication protocols.
  • Interrupt Controller: Handles external events with minimal latency.

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • Cost-Effectiveness: Offers a balanced set of features at a competitive price.
  • Integrated Peripherals: Reduces the need for external components, simplifying design.
  • Easy Programming: Supported by various development tools and resources.

Additional Details

The UPD70008AC series operates at a standard voltage of 5V. The specific clock speed, memory size, and number of I/O pins can vary depending on the individual sub-version. Engineers should consult the specific device datasheet for accurate and detailed information. The microcontroller features an instruction set optimized for control applications and its integrated peripherals allow for efficient real-time task execution, leading to simpler system designs and reduced overall project costs.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess