EN
  • EN
  • DE

UPD4564163G5-A80-9JF

Part No UPD4564163G5-A80-9JF
Manufacturer NEC
Catalog SD
Description SD 4Mx16-A80 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945097-UPD4564163G5-A80-9JF
Series *
Ultra Librarian 3D Model Ultra Librarian UPD4564163G5-A80-9JF CAD Model

Description

The UPD4564163G5-A80-9JF is a synchronous graphics RAM (SGRAM) manufactured by NEC. SGRAM is a specialized type of SDRAM designed for graphics-intensive applications, offering features that enhance performance in rendering and display systems.

Applications

  • Graphics cards
  • Embedded graphics systems
  • Gaming consoles
  • High-resolution displays
  • Video processing equipment

Features

  • Capacity: 64Mbit SGRAM.
  • Organization: Configured as 4M x 16 bits.
  • Operating Frequency: A80 denotes an 80 MHz clock speed.
  • Synchronous Operation: Synchronized to a clock signal for high-speed data transfer.
  • Write Per Bit Control: Allows selective writing of individual bits within a byte, optimizing memory usage and performance.
  • Burst Mode: Supports burst read and write operations for efficient data transfer.
  • Self Refresh: Maintains data integrity when the memory is not actively being accessed.
  • Power Supply: Typically operates at 3.3V.
  • Package: TSOP package.

Benefits

  • High Bandwidth: SGRAM architecture, synchronous operation, and burst mode combine to deliver high data throughput.
  • Optimized for Graphics: Features like write-per-bit control enhance performance in graphics rendering.
  • Fast Access Time: Enables rapid data retrieval and storage for smooth graphics processing.
  • Low Power Consumption: Designed for efficient power usage in graphics applications.
  • Compact Size: The TSOP package allows for dense memory configurations on graphics cards and other devices.

Additional Details

The UPD4564163G5-A80-9JF is specifically designed for use in systems that require fast and efficient graphics memory. Write per bit control is a key feature, offering increased flexibility and performance in handling pixel data and other graphical elements. It improves memory bandwidth efficiency by only modifying the bits that need to change, preventing unnecessary writes and power consumption. Always refer to the NEC datasheet for exact specifications, timing parameters, and voltage levels.

This SGRAM requires careful handling and ESD protection during installation and operation. Design engineers should consult the datasheet for detailed information on power supply requirements, signal timing, and thermal considerations.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess