The UPD451616AG5-A10 is a 16Mbit Synchronous DRAM (SDRAM) manufactured by NEC. It's designed for use in applications where high-speed memory access and moderate density are required. The component is organized as 4 banks x 256K words x 16 bits.
Applications:
- Embedded systems requiring external memory
- Graphics processing units (GPUs)
- Networking equipment (routers, switches, hubs)
- Printers and other imaging devices
- Industrial control systems
Features:
- 16Mbit SDRAM Capacity
- Organized as 4 Banks x 256K x 16
- Operating frequency up to 100MHz (estimated based on A10)
- Single 3.3V Power Supply
- LVTTL Compatible Inputs and Outputs
- Self Refresh Mode for Low Power Consumption
- Programmable Burst Length and Latency
Benefits:
- High-speed data transfer for performance-critical tasks
- Low latency ensures quick memory access times
- Energy efficient with self-refresh capability
- Easy integration with existing systems due to LVTTL compatibility
- Flexible memory operation through programmable burst options
Additional Details:
The UPD451616AG5-A10 SDRAM operates on a single 3.3V power supply. It uses LVTTL compatible inputs and outputs, simplifying integration into various digital systems. Its programmable burst length and latency features allow for optimizing memory performance based on the specific application. The self-refresh mode reduces power consumption during periods of inactivity. The 'A10' likely indicates a speed grade, suggesting a 100MHz operating frequency.
This SDRAM is commonly used in applications demanding high memory bandwidth and low latency, making it suitable for demanding tasks such as graphics processing, networking, and embedded control systems.