EN
  • EN
  • DE

UPD43256BGU-70LL-A

Part No UPD43256BGU-70LL-A
Manufacturer NEC
Catalog SRAM
Description SRAM 32Kx8-7 SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957345-UPD43256BGU-70LL-A
Series *
Ultra Librarian 3D Model Ultra Librarian UPD43256BGU-70LL-A CAD Model

Description

The UPD43256BGU-70LL-A is a 256K-bit (32K x 8) Static Random Access Memory (SRAM) manufactured by NEC. It is designed for applications that require relatively fast access times and moderate memory density. The '70' in the part number indicates an access time of 70 ns (nanoseconds).

Applications

  • Embedded systems
  • Microcontroller applications
  • Industrial control systems
  • Cache memory for processors
  • Networking devices

Features

  • Organization: 32K x 8 bits
  • Access Time: 70 ns (nanoseconds)
  • Power Supply Voltage: Typically 5V (consult datasheet)
  • Operating Current: (Consult the datasheet for specific values)
  • Standby Current: Low standby current for power saving
  • Package Type: DIP (Dual Inline Package) or SOP (Small Outline Package) (consult the datasheet for exact package)
  • Operating Temperature Range: Commercial or Industrial (consult the datasheet for the exact range)

Benefits

  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Simple Interface: Easy to interface with microprocessors and microcontrollers.
  • Reliable Performance: NEC's manufacturing ensures reliable operation.
  • Low Standby Current: Reduces power consumption when the device is not actively being accessed.

Additional Details

The UPD43256BGU-70LL-A likely utilizes CMOS technology, which provides a good balance between speed and power consumption. The specific power consumption, timing characteristics, and operating conditions can be found in the official NEC datasheet for this part number. It is critical to consult the datasheet before integrating this component into a design to ensure proper operation and avoid potential damage. The 'LL' in the part number typically refers to low-power operation. The A suffix might signify a specific revision or grade of the part. This SRAM is suitable for applications where speed, moderate capacity, and reliability are required.

You May Also Be Interested in

Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8974 $116.6620
200+ $0.8686 $173.7200
275+ $0.8408 $231.2200
360+ $0.8131 $292.7160
480+ $0.7288 $349.8240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess