The UPD4066BC is a quad bilateral switch manufactured by NEC. This device is designed to provide versatile switching capabilities for both analog and digital signals. It is commonly used in applications where signals need to be routed or isolated efficiently.
Applications
- Analog signal switching
- Digital signal switching
- Multiplexing
- Demultiplexing
- Audio signal routing
- Data acquisition systems
- Sample-and-hold circuits
Features
- Quad bilateral switches: Contains four independent switches in a single package.
- Low ON-resistance: Minimizes signal attenuation when the switch is closed.
- High OFF-resistance: Provides excellent isolation when the switch is open.
- Wide operating voltage range: Suitable for various power supply voltages.
- TTL and CMOS compatible: Can be easily interfaced with different logic families.
- Low power consumption: Ensures efficient operation and minimal heat generation.
- Fast switching speed: Allows for high-frequency signal switching.
Benefits
- Improved signal integrity: Low ON-resistance ensures minimal signal distortion.
- Enhanced system flexibility: Multiple switches enable versatile signal routing.
- Reduced component count: Quad switch integration saves board space and cost.
- Simplified circuit design: Easy interfacing with TTL and CMOS logic.
- Energy efficiency: Low power consumption reduces operating costs.
- Reliable performance: Designed for stable and consistent switching.
Additional Details
The UPD4066BC is typically available in a DIP (Dual In-line Package). The control inputs determine the state of each switch. When the control input is HIGH, the switch is closed (ON), allowing signal transmission. When the control input is LOW, the switch is open (OFF), isolating the signal. It operates over a standard temperature range, typically 0°C to +70°C. Detailed electrical characteristics, such as ON-resistance, OFF-resistance, and switching speeds, can be found in the device's datasheet provided by NEC. This part is commonly used in legacy equipment and provides a reliable switching solution.