The UPC8190T5E-E1 is a Silicon RF Amplifier MMIC from NEC, designed for high-frequency applications requiring low noise and high gain. This component is typically used in various wireless communication systems and receiver front-ends, offering optimized performance for signal amplification.
Applications:
- Wireless LAN (WLAN): Used in WLAN devices to amplify signals and improve signal quality.
- Cellular Communication Systems: Integrated into cellular base stations to enhance signal coverage and performance.
- Satellite Communication Systems: Employed in satellite receivers to boost signal reception.
- GPS Receivers: Utilized in GPS receivers to amplify weak signals and improve positioning accuracy.
Features:
- High Gain: Provides a significant gain to amplify weak signals effectively.
- Low Noise Figure: Minimizes signal degradation due to noise.
- Wideband Operation: Operates over a broad frequency range.
- Compact Package: Available in a small, surface-mountable package for easy integration.
- Silicon MMIC Technology: Utilizes silicon MMIC technology for high performance and reliability.
Benefits:
- Improved Signal Reception: Enhances signal reception in wireless and satellite communication systems.
- Reduced Noise Interference: Minimizes noise, leading to clearer signal quality.
- Extended Communication Range: Increases the effective range of wireless communication systems.
- Simplified Design: Simplifies the design process due to its compact size and ease of integration.
- Reliable Performance: Provides consistent and dependable performance.
Additional Details:
The UPC8190T5E-E1 operates at a specific voltage and current, as detailed in its datasheet. It requires external components for biasing and impedance matching to optimize its performance. The package is designed for surface mount technology (SMT) and requires careful handling during assembly. The datasheet includes comprehensive information regarding its performance characteristics, including gain, noise figure, output power, frequency range, supply voltage, and operating temperature. The UPC8190T5E-E1 is typically RoHS compliant and lead-free.