The UPC5023G1-186-FFM-E2-AT is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It is designed to be used in satellite receivers and set-top boxes. Its role is to process and demodulate the signals received from a satellite dish, transforming the high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal that can be processed by the receiver to display television channels.
Applications:
- Satellite Receivers
- Set-Top Boxes (STBs) for satellite TV
- Direct Broadcast Satellite (DBS) Systems
- Satellite TV Tuner Modules
Features:
- Integrated Tuner Functionality: Contains multiple functions for satellite signal reception.
- Low Noise Figure: Offers excellent signal reception with minimal added noise.
- High Gain: Amplifies weak satellite signals to usable levels.
- Stable Local Oscillator: Provides accurate frequency conversion.
- Compact Package: Allows for integration in small form-factor devices.
- AGC (Automatic Gain Control): Maintains a stable output signal level.
Benefits:
- Improved Signal Quality: Delivers clearer and more reliable satellite TV picture.
- Reduced System Cost: The integration of functions reduces the need for external components.
- Smaller Footprint: Enables compact receiver designs.
- Enhanced Performance: Optimizes for DBS signal reception.
- Simplified Design: Simplifies the design and production of satellite receivers.
This IC usually operates in the GHz range common to satellite communication. The internal local oscillator is necessary for converting the received high-frequency signals to a lower intermediate frequency (IF) signal. The IF signal is then demodulated to extract audio and video. The UPC5023G1-186-FFM-E2-AT contributes to the overall performance and reliability of the satellite receiver, complying with satellite broadcasting standards and providing an efficient and stable solution for signal processing.