EN
  • EN
  • DE

UPC1605AGR

Part No UPC1605AGR
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390058-UPC1605AGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1605AGR CAD Model

Description

The UPC1605AGR is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). It is designed for use in various high-frequency applications, providing excellent gain and low distortion. This amplifier is particularly well-suited for applications requiring a high bandwidth and stable performance.

Applications:

  • RF Amplifiers: Used as a gain stage in radio frequency amplifiers.
  • Broadband Amplifiers: Employed in systems needing amplification across a wide frequency range.
  • CATV Amplifiers: Suitable for cable television amplifier circuits.
  • Wireless Communication Systems: Integrated into various wireless communication devices.
  • Instrumentation: Used in test and measurement equipment for signal amplification.

Features:

  • High Gain: Provides substantial amplification for weak signals.
  • Wide Bandwidth: Operates effectively across a broad frequency spectrum.
  • Low Distortion: Ensures minimal signal degradation during amplification.
  • Stable Performance: Maintains consistent performance under varying conditions.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Improved Signal Strength: Enhances signal levels for better reception and transmission.
  • Enhanced Signal Quality: Reduces noise and distortion, resulting in clearer signals.
  • Increased System Performance: Contributes to overall system efficiency and reliability.
  • Versatile Use: Suitable for a wide range of applications due to its broad bandwidth and high gain.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The UPC1605AGR operates on a single power supply and offers excellent linearity. It is designed to minimize external components, simplifying circuit design. The device is typically available in a surface-mount package, facilitating automated assembly. Its operating temperature range allows for use in diverse environments. The specific gain and bandwidth characteristics can be found in the device's datasheet, ensuring precise integration into specific application requirements.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess