EN
  • EN
  • DE

UPA1807GR-9JG-E2

Part No UPA1807GR-9JG-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389199-UPA1807GR-9JG-E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1807GR-9JG-E2 CAD Model

Description

The UPA1807GR-9JG-E2 is an N-channel MOS Field Effect Transistor manufactured by NEC, now part of Renesas Electronics. It's designed for use in switching and power amplification applications where efficiency and speed are paramount.

Applications

  • DC-DC converters
  • Load switching
  • Motor control applications
  • Power amplifiers

Features

  • N-Channel MOSFET
  • Low on-state resistance (Rds(on))
  • High-speed switching
  • Avalanche capability
  • Surface mount package

Benefits

  • Increased power efficiency due to low conduction losses
  • Faster switching speeds for higher frequency operation
  • Robustness against voltage transients
  • Compact size for space-saving designs
  • Enhanced thermal performance

Additional Details

The UPA1807GR-9JG-E2 features a low on-state resistance, which minimizes power dissipation during switching. The avalanche rating indicates its ability to withstand voltage spikes, enhancing reliability. Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-state resistance. The device is lead-free and RoHS compliant. Always consult the Renesas datasheet for precise electrical characteristics, thermal impedance information, and safe operating area details. Appropriate heat sinking is crucial to ensure reliable operation and prevent overheating.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess