The UPA1807GR-9JG-E2-A is an N-channel MOS Field Effect Transistor from NEC (now Renesas Electronics). It's designed for switching and power amplification applications. It is well-suited for circuits requiring both efficiency and high-speed performance.
Applications
- DC-DC converters
- Load switches
- Motor control
- Power amplification
Features
- N-Channel MOSFET
- Low on-state resistance (Rds(on))
- High-speed switching characteristics
- Avalanche rated
- Surface-mount package
Benefits
- Improved power efficiency thanks to low conduction losses
- Faster switching speed enables higher-frequency operation
- Robustness against voltage transients
- Small size facilitates compact designs
- Improved thermal performance
Additional Details
The UPA1807GR-9JG-E2-A boasts a low on-state resistance to reduce power dissipation. Its avalanche rating demonstrates resilience to voltage spikes. Essential parameters include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-state resistance. The device is lead-free and RoHS compliant. Consult the Renesas datasheet for detailed specifications including thermal impedance and safe operating area. Proper heat sinking may be required to ensure reliable performance and prevent damage from overheating.