The TEESVP1A475M8R is a solid electrolytic capacitor manufactured by NEC. It is a surface-mount device (SMD) designed for a wide range of electronic applications. These capacitors are known for their high capacitance, low ESR, and stable performance across a broad temperature range, making them suitable for demanding applications where reliability is paramount.
Applications
- Power supplies
- DC-DC converters
- Filtering circuits
- Bypassing circuits
- Decoupling circuits
- Consumer electronics
Features
- Capacitance: 4.7µF
- Voltage Rating: 10V
- Low Equivalent Series Resistance (ESR)
- Surface Mount Device (SMD)
- Stable electrical characteristics
- Long operational life
Benefits
- Effective filtering and decoupling
- Improved transient response
- Reduced voltage ripple
- Minimized power loss
- Enhanced circuit stability
- Compact size for space-constrained applications
Additional Details
The TEESVP1A475M8R is designed for automated assembly processes. The capacitor's low ESR contributes to minimizing power dissipation and enhancing overall circuit efficiency. The M8R denotes the specific case size and packaging. It is compliant with RoHS standards, ensuring environmental friendliness. These capacitors are rigorously tested to ensure consistent performance and reliability. The 1A voltage code represents a 10V rating. The solid electrolytic construction provides enhanced stability and resistance to environmental factors. The component is well-suited for situations where size, reliability, and electrical performance are paramount.