EN
  • EN
  • DE
  • IT

PS2651

Part No PS2651
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description LONG CREEPAGE TYPE HIGH ISOLATION VOLTAGE 6 PIN OPTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352151-PS2651
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2651 CAD Model

Description

The PS2651 is a solid-state relay (SSR) manufactured by NEC (now CEL). This SSR is designed to provide electrical isolation and switching capabilities for various applications. It offers a reliable and efficient alternative to traditional electromechanical relays, featuring advantages like faster switching speeds, longer lifespan, and lower power consumption.

Applications

  • Industrial Control Systems: Used for switching and controlling various industrial loads, such as motors, solenoids, and heaters.
  • Telecommunications Equipment: Employed in telecom switching systems for signal routing and isolation.
  • Measurement and Instrumentation: Integrated into test and measurement instruments for precise and reliable switching.
  • Security Systems: Utilized in security systems for alarm signal switching and activation.
  • Power Supplies: Used in power supply circuits for switching and isolation purposes.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay.
  • Fast Switching Speed: Enables rapid switching of signals, improving system responsiveness.
  • Long Lifespan: Solid-state design ensures a long operational life compared to electromechanical relays.
  • Low Input Control Current: Requires minimal current to activate the relay, reducing power consumption.
  • Compact Package: Offers a small footprint for space-saving PCB designs.

Benefits

  • Improved Reliability: Solid-state construction eliminates mechanical wear, resulting in increased reliability and reduced maintenance.
  • Enhanced Safety: High isolation voltage protects against electrical hazards and ensures safe operation.
  • Increased Efficiency: Low on-resistance and low control current contribute to higher energy efficiency.
  • Reduced Size and Weight: Compact package allows for smaller and lighter designs.
  • Faster Response Time: Quick switching speeds enable real-time control and improved system performance.

Additional Details: The PS2651 typically consists of an LED on the input side and a phototriac or MOSFET on the output side. When current is applied to the LED, it emits light, which activates the phototriac or MOSFET, closing the circuit between the output terminals. Specific electrical characteristics, such as input voltage range, output current rating, and isolation voltage, vary depending on the exact model. Consult the datasheet for precise specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.5219 $120.5219
2+ $116.6342 $233.2684
3+ $112.7465 $338.2395
4+ $101.0833 $404.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess