EN
  • EN
  • DE

PS2602

Part No PS2602
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352128-PS2602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2602 CAD Model

Description

The PS2602 is a high-isolation, dual-channel optocoupler manufactured by NEC. This device is designed to provide electrical isolation between circuits, safeguarding sensitive components and personnel. It delivers reliable signal transmission while maintaining a high level of insulation.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) for isolating input and output signals.
  • Power Supplies: Offers galvanic isolation in power supply circuits, preventing ground loops and ensuring safety.
  • Motor Control Circuits: Provides isolation in motor drive applications, protecting control circuitry from high-voltage transients.
  • Measurement and Instrumentation: Isolates measurement circuits to ensure accurate and safe readings.
  • Communication Interfaces: Used in data communication systems for isolating data lines and preventing noise interference.

Features

  • Dual-Channel Configuration: Offers two independent isolation channels in a single package, saving board space.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output circuits.
  • Low Input Current: Requires a minimal input current for efficient operation, reducing power consumption.
  • High-Speed Switching: Supports fast data transfer rates in digital applications.
  • Compact Package: Designed for space-saving integration into high-density circuit boards.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting against voltage surges and ground loops.
  • Improved Reliability: Reduces noise and interference in sensitive circuits, enhancing overall system reliability.
  • Space Efficiency: Dual-channel configuration saves board space compared to using two single-channel optocouplers.
  • Efficient Operation: Low input current requirements minimize power consumption.
  • Versatile Applications: Suitable for a wide range of isolation applications in industrial, power, and communication systems.

Additional Details

The PS2602 optocoupler typically incorporates LEDs and phototransistors, separated by a dielectric insulation barrier. When current flows through the LED, it emits light, which activates the phototransistor, enabling current to flow through the output circuit. The insulation barrier ensures that there is no electrical connection between the input and output circuits, providing the required isolation. Key technical specifications include isolation voltage, current transfer ratio (CTR), and operating temperature range. Consult the device datasheet for detailed electrical characteristics and application guidelines. This optocoupler is designed to operate across a broad temperature range and its dual-channel configuration makes it suitable for various applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess