EN
  • EN
  • DE

NNCD5.6G-T1-A

Part No NNCD5.6G-T1-A
Manufacturer NEC
Catalog OEM Parts (M - N)
Description Diode Zener Quad Common Anode 5.615V 5% 200mW 5-Pin Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1082583-NNCD5.6G-T1-A
Categories OEM Parts(M-N)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD5.6G-T1-A CAD Model

Description

The NNCD5.6G-T1-A is a constant current diode, also known as a current regulating diode (CRD), manufactured by NEC. This device regulates current at a specified level over a wide voltage range. It is designed for use in applications where a stable current source is required regardless of voltage fluctuations. The 'T1-A' likely refers to the packaging and tape reel specifications for automated assembly.

Applications:

  • LED Lighting: Provides a constant current to LEDs, ensuring consistent brightness and extending their lifespan.
  • Analog Circuits: Used as a current source for biasing transistors and operational amplifiers.
  • Sensor Circuits: Regulates current in sensor circuits for accurate measurements.
  • Battery Chargers: Provides constant current charging for batteries.

Features:

  • Constant Current Regulation: Maintains a stable current output over a wide voltage range.
  • Two-Terminal Device: Simple to use with only two terminals (anode and cathode).
  • Compact Size: Available in small surface-mount packages.
  • High Reliability: Offers stable performance over a long operational life.

Benefits:

  • Consistent Performance: Ensures stable current in various applications.
  • Simplified Circuit Design: Reduces the number of components needed for current regulation.
  • Extended Component Lifespan: Protects LEDs and other components from overcurrent damage.
  • Improved Circuit Stability: Enhances the overall stability of electronic circuits.

Additional Details:

The NNCD5.6G-T1-A regulates current at approximately 5.6 mA. Key specifications include regulated current, operating voltage range, forward voltage, and maximum power dissipation. Consult the datasheet for specific operating conditions and limitations. Its small size makes it ideal for densely populated circuit boards.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess