EN
  • EN
  • DE

NEC82C55AC-2

Part No NEC82C55AC-2
Manufacturer NEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012432-NEC82C55AC-2
Categories OEM Parts(M-N)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NEC82C55AC-2 CAD Model

Description

The NEC82C55AC-2 is a programmable peripheral interface (PPI) chip manufactured by NEC. It is designed to provide a versatile interface between microprocessors and peripheral devices. The 82C55A is a widely used component in embedded systems, industrial control, and computer peripherals.

Applications:

  • Embedded Systems: Used in various embedded control applications for interfacing with sensors, actuators, and other peripherals.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and industrial automation equipment.
  • Computer Peripherals: Integrated into printer interfaces, keyboard controllers, and other peripheral devices.
  • Robotics: Used in robot controllers for interfacing with motors, sensors, and other robotic components.
  • Data Acquisition Systems: Employed in data loggers and instrumentation for interfacing with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features:

  • Three 8-Bit Ports: Provides three independent 8-bit ports (Port A, Port B, and Port C) for parallel data transfer.
  • Programmable Modes: Supports various operating modes for flexible configuration of the ports.
  • Bit Set/Reset Capability: Allows individual bits of Port C to be set or reset.
  • Buffered Outputs: Provides buffered outputs for increased drive capability.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Versatile Interface: Provides a flexible and configurable interface for a wide range of peripheral devices.
  • Simplified Hardware Design: Reduces the number of discrete components required, simplifying the design process.
  • Improved System Performance: Enables efficient data transfer between the microprocessor and peripheral devices.
  • Easy to Use: Simple programming model and clear documentation.
  • Cost-Effective Solution: Provides a cost-effective solution for interfacing with peripherals.

Additional Details:

The NEC82C55AC-2 operates on a 5V power supply. It is typically available in a 40-pin DIP package. The device is controlled through a set of control registers, which are accessed through the microprocessor's address and data buses. Detailed information, including programming examples and electrical characteristics, can be found in the NEC datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess