EN
  • EN
  • DE

2SC2802

Part No 2SC2802
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983680-2SC2802
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2802 CAD Model

Description

The 2SC2802 is an NPN silicon transistor manufactured by NEC, primarily designed for audio frequency power amplification applications.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for amplifying audio signals.
  • Power Amplification: Employed in power amplification stages.
  • Consumer Electronics: Integrated into consumer electronics devices such as stereos and TVs.
  • Audio Equipment: Used in various types of audio equipment.
  • General Purpose Amplification: Suitable for general-purpose amplification in audio applications.

Features:

  • NPN Silicon Transistor: Utilizes NPN silicon technology.
  • High Collector Current: Designed to handle high collector current.
  • Low Saturation Voltage: Exhibits low saturation voltage for efficient switching.
  • High Power Dissipation: Offers high power dissipation capabilities.
  • Excellent Linearity: Provides excellent linearity in amplification.

Benefits:

  • Efficient Audio Amplification: Delivers efficient audio amplification with minimal distortion.
  • High Power Output: Enables high power output in audio amplifier circuits.
  • Reliable Performance: Ensures reliable performance in audio applications.
  • Enhanced Sound Quality: Improves sound quality due to low distortion.
  • Versatile Use: Suitable for a wide range of audio amplification needs.

Additional Details:

The 2SC2802 transistor is commonly used in the output stages of audio amplifiers. It is important to consider the transistor's parameters, such as power dissipation and voltage ratings, when designing circuits. Proper heat sinking is essential for dissipating heat and maintaining optimal performance. The transistor is designed to operate within a specific temperature range, and it is necessary to consult the datasheet for precise operating conditions.

Always refer to the official NEC datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess