The NX5032GA-8MHZ-STD-CSU-1 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This oscillator is designed to provide a stable and accurate 8 MHz clock signal for various electronic applications. Its compact size and reliable performance make it suitable for use in devices requiring precise timing and frequency control.
Applications
- Microcontrollers
- Real-time clocks (RTC)
- Communication devices
- Wireless modules
- Industrial control equipment
Features
- Frequency: 8 MHz
- Package: 5.0 x 3.2 mm SMD
- Frequency stability: ±50 ppm
- Operating temperature range: -40°C to +85°C
- Supply voltage: 3.3V
- CMOS output
Benefits
- Precise Timing: Provides a highly accurate 8 MHz clock signal, essential for reliable system operation.
- Compact Size: The small SMD package allows for efficient use of PCB space.
- Wide Temperature Range: Operates reliably in a broad range of environmental conditions.
- Easy Integration: CMOS output is compatible with a wide range of digital circuits.
- Stable Performance: Excellent frequency stability ensures consistent performance over time and temperature variations.
Additional Details
The NX5032GA-8MHZ-STD-CSU-1 crystal oscillator is designed for surface mount technology (SMT) assembly. The load capacitance is typically 18 pF. The aging characteristic is ±3 ppm/year. The start-up time is usually less than 5ms. The storage temperature range is -55°C to +125°C. The device's low power consumption makes it suitable for battery-powered applications. The output waveform is clipped sine wave.