EN
  • EN
  • DE

NX3225SA 48.000MHZ STD-CSR-6

Part No NX3225SA 48.000MHZ STD-CSR-6
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083003-NX3225SA 48.000MHZ STD-CSR-6
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225SA 48.000MHZ STD-CSR-6 CAD Model

Description

The NX3225SA 48.000MHZ STD-CSR-6 is a crystal resonator manufactured by NDK. It provides a stable and precise 48.000 MHz frequency reference, crucial for various electronic applications requiring accurate timing. The 'NX3225SA' likely indicates the package size and type, a standard SMD crystal package, while 'STD-CSR-6' probably refers to specific manufacturing or performance standards applied to this particular crystal.

Applications:

  • High-speed data communication
  • Microprocessors and microcontrollers
  • Networking equipment
  • Clock generation for digital circuits
  • Audio and video processing

Features:

  • Frequency: 48.000 MHz
  • Package: NX3225SA (3.2 x 2.5 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low aging
  • Wide operating temperature range

Benefits:

  • Provides a reliable and precise clock signal for critical timing applications
  • Ensures accurate data transmission and processing
  • Improves system performance and reliability
  • Compact size for space-saving designs
  • Suitable for use in various environmental conditions

Additional Details:

The NX3225SA 48.000MHZ STD-CSR-6 crystal is designed for applications demanding high accuracy and stability. Typical specifications include a frequency tolerance of ±10 ppm to ±30 ppm and temperature stability of ±15 ppm to ±50 ppm over the operating temperature range (-40°C to +85°C is typical). The 'STD-CSR-6' likely references standards relating to factors like shock, vibration, and aging characteristics. It's important to consult the device's datasheet for the specific electrical parameters, load capacitance, and drive level to ensure optimal performance in the intended application. Utilizing the correct load capacitance is essential for achieving the specified frequency accuracy.

Typical Specifications:

  • Frequency: 48.000 MHz
  • Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess