EN
  • EN
  • DE

NX3225SA 27.000MHZ STD-CSR-6

Part No NX3225SA 27.000MHZ STD-CSR-6
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979623-NX3225SA 27.000MHZ STD-CSR-6
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225SA 27.000MHZ STD-CSR-6 CAD Model

Description

The NX3225SA 27.000MHZ STD-CSR-6 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It's a compact, surface-mount crystal oscillator designed to provide a stable and accurate 27.000 MHz clock signal for various electronic applications.

Applications:

  • Microcontrollers
  • Communication Devices
  • Real-Time Clocks (RTCs)
  • Frequency Standards
  • Consumer Electronics

Features:

  • 27.000 MHz Frequency: Provides a precise 27.000 MHz clock signal.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Compact Size: Allows for use in space-constrained applications.
  • High Frequency Stability: Ensures accurate and stable clock signal over temperature.
  • Low Jitter: Minimizes timing variations in the clock signal.
  • Wide Operating Temperature Range: Suitable for various environments.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Accurate Clock Signal: Provides a precise and stable clock signal for reliable system operation.
  • Improved System Performance: Reduces timing errors and jitter, resulting in improved system performance.
  • Smaller Board Size: Compact size allows for denser circuit designs.
  • Cost-Effective Solution: Provides a reliable and affordable clocking solution.
  • Easy Integration: Surface mount package simplifies assembly.

Additional Details:

The NX3225SA 27.000MHZ STD-CSR-6 is typically constructed with a quartz crystal resonator and an oscillator circuit. The crystal resonator vibrates at a specific frequency when excited by the oscillator circuit. The STD-CSR-6 indicates the package type. Frequency stability is a crucial parameter for crystal oscillators, as it determines the accuracy of the clock signal over temperature and time. It's essential to select a crystal oscillator with appropriate frequency stability for the intended application. Supply voltage is usually 3.3V.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess