EN
  • EN
  • DE

NSC5021A-25M

Part No NSC5021A-25M
Manufacturer NDK
Catalog Oscillators
Description XTAL OSC XO 25MHZ CMOS 1.8V SMD / 25 MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr NDK America, Inc.
Series NZ2016SH
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 9mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.031" (0.80mm)
Current - Supply (Disable) (Max) 20µA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 644-NZ2016SH-25MHZ-NSC5021ATR-ND,644-NZ2016SH-25MHZ-NSC5021ATR,644-NZ2016SH-25MHZ-NSC5021ADKR,644-NZ2016SH-25MHZ-NSC5021ACT,644-NZ2016SH-25MHZ-NSC5021ADKR-ND,644-NSC5021A-25MCT,NZ2016SH-25MHZ-NSC5021A,644-NSC5021A-25MDKR,644-NZ2016SH-25MHZ-NSC5021ACT-ND,644-NSC5021A-25MTR
Standard Package 3,000
Win Source Part Number 1172814-NSC5021A-25M
Ultra Librarian 3D Model Ultra Librarian NSC5021A-25M CAD Model

Description

The NSC5021A-25M is a quartz crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It is a precision timing device designed to provide a stable and accurate 25 MHz clock signal for various electronic applications. These oscillators are known for their reliability and frequency stability, making them suitable for demanding environments.

Applications

  • Microcontrollers and microprocessors
  • Communication equipment (e.g., networking devices, wireless modules)
  • Real-time clocks (RTC)
  • Frequency synthesizers
  • Test and measurement equipment

Features

  • High frequency stability
  • Low aging characteristics
  • Compact size
  • Low power consumption
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Precise and reliable timing signal
  • Improved system performance
  • Reduced timing errors
  • Easy integration into electronic circuits
  • Long-term stability

Technical Specifications

  • Frequency: 25.000 MHz
  • Frequency Tolerance: ±30 ppm (parts per million)
  • Frequency Stability vs. Temperature: ±50 ppm
  • Operating Temperature Range: -20°C to +70°C (typical)
  • Load Capacitance: 18 pF (typical)
  • ESR (Equivalent Series Resistance): 50 Ohms (typical)
  • Package: SMD (Surface Mount Device)
  • Dimensions: Typically 5.0 mm x 3.2 mm

The NSC5021A-25M crystal oscillator is commonly used in applications that require a precise and stable clock signal. Its compact size and surface mount design make it easy to integrate into modern electronic assemblies. The low power consumption is beneficial for battery-powered devices. The specified frequency tolerance and stability ensure accurate timing performance over a wide range of operating conditions. Proper soldering techniques should be used when mounting the crystal onto a PCB to ensure reliable operation.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess